Magnus Mobility Systems, Inc. Soft Rubber Wheel SP62R-12

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP62R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP62R-12
Soft Rubber Wheel SP62R-12
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP62R-12
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
View Details