Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS625T-12

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS625T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS625T-12
Polyurethane Severe Duty (PS) PS625T-12
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS625T-12
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 1650 lbs (748 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Caster Wheel - 1318801 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Rubber
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
View Details