Magnus Mobility Systems, Inc. Soft Rubber Wheel SR314B-06

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR314B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR314B-06
Soft Rubber Wheel SR314B-06
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR314B-06
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
Hub Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Caster Wheel - 1318809 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Rubber
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
View Details