Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS52-19

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS52-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS52-19
Polyurethane Severe Duty (PS) PS52-19
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS52-19
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Heavy Duty Mold-On Rubber on Iron Core Wheels - MH Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 340 to 2500 lbs (154 to 1134 kg)
Wheel Diameter 3.25 to 16 inch (82.55 to 406 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details