Magnus Mobility Systems, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Conductive and anti-static wheels. and expandable stems available | |
| Constructed from SAE-1050 steel, for capacities up to 12,000lbs | |
| For heavy duty applications with capacities upto 3400 lbs | |
| For heavy duty applications with capacities upto 4200 lbs | |
| For when a basic wheel material and capacities less than or equal to 1200 lbs are required | |
| For when a basic wheel material and capacities less than or equal to 600 lbs are required | |
| Hot forged from SAE-1050 steel, for capacities up to 10000lbs | |
| Locks the swivel and the wheel, for medium duty use like in hospitals | |
| Meets all standards set by the scaffold industry association | |
| Metal ball caster for use on hard surfaces | |
| Metal ball caster for use on soft surfaces | |
| Move freely over obstructions, w/o damage to floor surfaces | |
| Popular series with schools and hospitals. | |
| Popular series with schools and hospitals | |
| Recommended where use is intermittent and absence of extreme shock/ impact | |
| Slim line metal ball caster for use on hard surfaces | |
| Stainless steel construction for use with capacities upto 1000 lbs | |
| Stainless steel construction for use with capacities upto 300 lbs | |
| Standard series type caster for use with kwik klips | |
| Stem and socket combinations for all standard tubing sizes | |
| Suitable for hospital, office environments, corrosion resistant finish | |
| Used where guidance and free flow are required |
| Next >> |