Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS62R-12

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS62R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS62R-12
Polyurethane Severe Duty (PS) PS62R-12
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS62R-12
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
POM Bearing Roller – B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 6.62 to 132 lbs (3 to 60 kg)
View Details