Magnus Mobility Systems, Inc. Soft Rubber Wheel SP5D-06

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP5D-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP5D-06
Soft Rubber Wheel SP5D-06
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP5D-06
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 225 lbs (102 kg)
Wheel Diameter 5 inch (127 mm)
Hub Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
GTH -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details