Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS1025T-12

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS1025T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS1025T-12
Polyurethane Severe Duty (PS) PS1025T-12
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS1025T-12
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Pneumatic Wheel - P-W6-CH-G-PB-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 6 inch (152 mm)
View Details