Magnus Mobility Systems, Inc. V-Grooved Wheel (VG) VG42R-12

Description
For all types where free flow is desired
Description
For all types where free flow is desired

Suppliers

Company
Product
Description
Supplier Links
V-Grooved Wheel (VG) - VG42R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Wheel (VG)
VG42R-12
V-Grooved Wheel (VG) VG42R-12
For all types where free flow is desired

For all types where free flow is desired

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number VG42R-12
Product Name V-Grooved Wheel (VG)
Wheel Type Metal (optional feature); V-grooved; Stainless (optional feature)
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
White Polypropylene Wheels - PW Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 250 to 750 lbs (113 to 340 kg)
Wheel Diameter 3 to 6 inch (76.2 to 152 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details