Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PIS625R-16

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PIS625R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PIS625R-16
Polyurethane Iron Core (PI) PIS625R-16
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PIS625R-16
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 1625 lbs (737 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Pneumatic Wheel - P-W10E-OH-G-PB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 10.2 inch (259 mm)
View Details