Magnus Mobility Systems, Inc. Soft Rubber Wheel SP42D-12

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP42D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP42D-12
Soft Rubber Wheel SP42D-12
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP42D-12
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8293219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 6 inch (152 mm)
View Details