Magnus Mobility Systems, Inc. Semi-Pneumatic Wheel (SN) SN-616

Description
Wheels for hand trucks, and dollies
Description
Wheels for hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Wheel (SN) - SN-616 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Semi-Pneumatic Wheel (SN)
SN-616
Semi-Pneumatic Wheel (SN) SN-616
Wheels for hand trucks, and dollies

Wheels for hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SN-616
Product Name Semi-Pneumatic Wheel (SN)
Wheel Type Pneumatic
Maximum Load 50 lbs (22.68 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3021280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 3308 lbs (1500 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details