Magnus Mobility Systems, Inc. Polyurethane on Polyolefin Wheel PP52R-12

Description
Should not be used where possibility for shock or high impact exists
Description
Should not be used where possibility for shock or high impact exists

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - PP52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane on Polyolefin Wheel
PP52R-12
Polyurethane on Polyolefin Wheel PP52R-12
Should not be used where possibility for shock or high impact exists

Should not be used where possibility for shock or high impact exists

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PP52R-12
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 750 lbs (340 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Round Tread Polyurethane Wheels on Aluminum Core - PM Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal; Half Round Tread
Maximum Load 1000 to 1500 lbs (454 to 680 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details