Magnus Mobility Systems, Inc. Semi-Pneumatic Wheel (SN) SN-812

Description
Wheels for hand trucks, and dollies
Description
Wheels for hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Wheel (SN) - SN-812 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Semi-Pneumatic Wheel (SN)
SN-812
Semi-Pneumatic Wheel (SN) SN-812
Wheels for hand trucks, and dollies

Wheels for hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SN-812
Product Name Semi-Pneumatic Wheel (SN)
Wheel Type Pneumatic
Maximum Load 60 lbs (27.21 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Caster Wheel - 1318779 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 8 inch (203 mm)
View Details