Magnus Mobility Systems, Inc. Semi-Pneumatic Wheel (SN) SN-715

Description
Wheels for hand trucks, and dollies
Description
Wheels for hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Wheel (SN) - SN-715 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Semi-Pneumatic Wheel (SN)
SN-715
Semi-Pneumatic Wheel (SN) SN-715
Wheels for hand trucks, and dollies

Wheels for hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SN-715
Product Name Semi-Pneumatic Wheel (SN)
Wheel Type Pneumatic
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 7 inch (178 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Specs
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details