Magnus Mobility Systems, Inc. Soft Rubber Wheel SP2510P-04

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP2510P-04 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP2510P-04
Soft Rubber Wheel SP2510P-04
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP2510P-04
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Hub Length 1.02 inch (25.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 6 inch (152 mm)
View Details