Magnus Mobility Systems, Inc. V-Grooved Wheel (VG) VG103T-16

Description
For all types where free flow is desired
Description
For all types where free flow is desired

Suppliers

Company
Product
Description
Supplier Links
V-Grooved Wheel (VG) - VG103T-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Wheel (VG)
VG103T-16
V-Grooved Wheel (VG) VG103T-16
For all types where free flow is desired

For all types where free flow is desired

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number VG103T-16
Product Name V-Grooved Wheel (VG)
Wheel Type Metal (optional feature); V-grooved; Stainless (optional feature)
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Pneumatic
Maximum Load 340 lbs (154 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Pinnacle Thermoplastic Wheels - PN Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 800 to 1400 lbs (363 to 635 kg)
View Details