Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS104T-20

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS104T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS104T-20
Cast Iron Wheel (SS) SS104T-20
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS104T-20
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Pneumatic Hand Truck Wheels - SO Series - Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10.5 inch (267 mm)
View Details
Standard Crane Wheel - WC-363 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 36 inch (914 mm)
Wheel Width 5.5 inch (140 mm)
View Details