Magnus Mobility Systems, Inc. Reinforced Thermoplastic Wheel (RT) RT52R-12

Description
High resistance to shock and impact loads suitable for food processing
Description
High resistance to shock and impact loads suitable for food processing

Suppliers

Company
Product
Description
Supplier Links
Reinforced Thermoplastic Wheel (RT) - RT52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Reinforced Thermoplastic Wheel (RT)
RT52R-12
Reinforced Thermoplastic Wheel (RT) RT52R-12
High resistance to shock and impact loads suitable for food processing

High resistance to shock and impact loads suitable for food processing

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number RT52R-12
Product Name Reinforced Thermoplastic Wheel (RT)
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 8489892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details