Magnus Mobility Systems, Inc. Soft Rubber Wheel SP510P-05

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP510P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP510P-05
Soft Rubber Wheel SP510P-05
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP510P-05
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
Hub Length 1.16 inch (29.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 1718322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
6CD/BPVC 3/8 Red - ATB0220 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 6.14 inch (156 mm)
View Details