Magnus Mobility Systems, Inc. Reinforced Thermoplastic Wheel (RT) RT52-19

Description
High resistance to shock and impact loads suitable for food processing
Description
High resistance to shock and impact loads suitable for food processing

Suppliers

Company
Product
Description
Supplier Links
Reinforced Thermoplastic Wheel (RT) - RT52-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Reinforced Thermoplastic Wheel (RT)
RT52-19
Reinforced Thermoplastic Wheel (RT) RT52-19
High resistance to shock and impact loads suitable for food processing

High resistance to shock and impact loads suitable for food processing

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number RT52-19
Product Name Reinforced Thermoplastic Wheel (RT)
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Caster Wheel - 1318762 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details