Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS51R-12

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS51R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS51R-12
Cast Iron Wheel (SS) SS51R-12
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS51R-12
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Maxim® Noise Reduction Nylon Wheels - NR Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details