Magnus Mobility Systems, Inc. Polyurethane on Polyolefin Wheel PP3B-06

Description
Should not be used where possibility for shock or high impact exists
Description
Should not be used where possibility for shock or high impact exists

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - PP3B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane on Polyolefin Wheel
PP3B-06
Polyurethane on Polyolefin Wheel PP3B-06
Should not be used where possibility for shock or high impact exists

Should not be used where possibility for shock or high impact exists

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PP3B-06
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2391423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
View Details