Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS525R-16

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS525R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS525R-16
Cast Iron Wheel (SS) SS525R-16
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS525R-16
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Landeau Cross - LC45240/175-33 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Wheel Diameter 9.45 inch (240 mm)
Wheel Width 1.77 inch (45 mm)
View Details