Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS51-19

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS51-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS51-19
Cast Iron Wheel (SS) SS51-19
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS51-19
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Polyurethane, Maroon;Gray - 1318686 - Reid Supply
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 720 lbs (327 kg)
Wheel Diameter 6 inch (152 mm)
View Details