Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS103R-16

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS103R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS103R-16
Cast Iron Wheel (SS) SS103R-16
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS103R-16
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 760969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Polyurethane, Red;Gray - 1318655 - Reid Supply
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 5 inch (127 mm)
View Details