Magnus Mobility Systems, Inc. Soft Rubber Wheel SR514P-06

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR514P-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR514P-06
Soft Rubber Wheel SR514P-06
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR514P-06
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 5 inch (127 mm)
Hub Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 4 inch (102 mm)
View Details