Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS103R-16

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS103R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS103R-16
Polyurethane Severe Duty (PS) PS103R-16
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS103R-16
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 2600 lbs (1179 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2535441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
View Details