Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS143R-16

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS143R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS143R-16
Cast Iron Wheel (SS) SS143R-16
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS143R-16
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 14 inch (356 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Caster Wheel - 1318750 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Polyurethane on Cast Iron Wheel - W-4-PCI-6400-DB - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details