Magnus Mobility Systems, Inc. Solid Polyurethane Wheel (KT) SKT63B-12

Description
Stands up to frequent exposure to moisture, steam and temperature changes
Description
Stands up to frequent exposure to moisture, steam and temperature changes

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel (KT) - SKT63B-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Solid Polyurethane Wheel (KT)
SKT63B-12
Solid Polyurethane Wheel (KT) SKT63B-12
Stands up to frequent exposure to moisture, steam and temperature changes

Stands up to frequent exposure to moisture, steam and temperature changes

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SKT63B-12
Product Name Solid Polyurethane Wheel (KT)
Wheel Type Solid Poly
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 760971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details