Magnus Mobility Systems, Inc. Reinforced Thermoplastic Wheel (RT) RT62-19

Description
High resistance to shock and impact loads suitable for food processing
Description
High resistance to shock and impact loads suitable for food processing

Suppliers

Company
Product
Description
Supplier Links
Reinforced Thermoplastic Wheel (RT) - RT62-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Reinforced Thermoplastic Wheel (RT)
RT62-19
Reinforced Thermoplastic Wheel (RT) RT62-19
High resistance to shock and impact loads suitable for food processing

High resistance to shock and impact loads suitable for food processing

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number RT62-19
Product Name Reinforced Thermoplastic Wheel (RT)
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
DSPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details