Magnus Mobility Systems, Inc. Semi-Pneumatic Wheel (SN) SN-123

Description
Wheels for hand trucks, and dollies
Description
Wheels for hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Wheel (SN) - SN-123 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Semi-Pneumatic Wheel (SN)
SN-123
Semi-Pneumatic Wheel (SN) SN-123
Wheels for hand trucks, and dollies

Wheels for hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SN-123
Product Name Semi-Pneumatic Wheel (SN)
Wheel Type Pneumatic; Injection Molded Core
Maximum Load 600 lbs (272 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
SPO -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details