Magnus Mobility Systems, Inc. Soft Rubber Wheel SR278P-04

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR278P-04 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR278P-04
Soft Rubber Wheel SR278P-04
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR278P-04
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 2 inch (50.8 mm)
Hub Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details