For light to medium heavy applications
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | SP52R-12 |
| Product Name | Soft Rubber Wheel |
| Wheel Type | Santoprene on Plastic |
| Maximum Load | 450 lbs (204 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Hub Length | 2.56 inch (65.09 mm) |