Magnus Mobility Systems, Inc. V-Grooved Wheel (VG) VG52R-12

Description
For all types where free flow is desired
Description
For all types where free flow is desired

Suppliers

Company
Product
Description
Supplier Links
V-Grooved Wheel (VG) - VG52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Wheel (VG)
VG52R-12
V-Grooved Wheel (VG) VG52R-12
For all types where free flow is desired

For all types where free flow is desired

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number VG52R-12
Product Name V-Grooved Wheel (VG)
Wheel Type Metal (optional feature); V-grooved; Stainless (optional feature)
Maximum Load 800 lbs (363 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Polyurethane Wheels on Cast Iron Core - PI Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 3500 lbs (317 to 1587 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details