Magnus Mobility Systems, Inc. Soft Rubber Wheel SP52D-12

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP52D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP52D-12
Soft Rubber Wheel SP52D-12
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP52D-12
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
Hub Length 2.56 inch (65.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 760952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Caster Wheel - 1318763 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details