Magnus Mobility Systems, Inc. Polyurethane on Polyolefin Wheel PP3D-06

Description
Should not be used where possibility for shock or high impact exists
Description
Should not be used where possibility for shock or high impact exists

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - PP3D-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane on Polyolefin Wheel
PP3D-06
Polyurethane on Polyolefin Wheel PP3D-06
Should not be used where possibility for shock or high impact exists

Should not be used where possibility for shock or high impact exists

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PP3D-06
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details