Magnus Mobility Systems, Inc. Soft Rubber Wheel SP6B-06

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP6B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP6B-06
Soft Rubber Wheel SP6B-06
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP6B-06
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 6 inch (152 mm)
Hub Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details