Magnus Mobility Systems, Inc. Soft Rubber Wheel SR415P-07

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR415P-07 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR415P-07
Soft Rubber Wheel SR415P-07
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR415P-07
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 240 lbs (109 kg)
Wheel Diameter 4 inch (102 mm)
Hub Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2391419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
View Details