Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS1035R-20

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS1035R-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS1035R-20
Cast Iron Wheel (SS) SS1035R-20
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS1035R-20
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 1718322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Caster Wheel - 1318761 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details