Magnus Mobility Systems, Inc. Soft Rubber Wheel SR415R-10

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR415R-10 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR415R-10
Soft Rubber Wheel SR415R-10
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR415R-10
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 240 lbs (109 kg)
Wheel Diameter 4 inch (102 mm)
Hub Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Polyurethane Wheels - VX Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details