Magnus Mobility Systems, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Straight back frame with a U loop handle- 18 x 7 1/2 inch die cast aluminum nose plate- 10 inch balloon cushion wheels and stair glides. | |
| The Gemini Jr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. | |
| The Gemini Sr. is a 2-in-1 truck that converts from 2 to 4 wheels in seconds with high load capacities that reduce the number of trips per day- increasing productivity. | |
| The Rotatruck Self Supporting Hand Truck is a revolutionary hand trolley that supports the weight of the load so that you don't have to. It reduces the risk of workplace... | |
| The Rotatruck Stair Climbing Hand Trolley is ideal for moving heavy loads- such as fridges or furniture up and down stairs. With a Rotatruck load safety strap and load protection... |