Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS73T-12

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS73T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS73T-12
Cast Iron Wheel (SS) SS73T-12
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS73T-12
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 7 inch (178 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Polyurethane Wheels - VY Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 2350 to 6925 lbs (1066 to 3141 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details