Magnus Mobility Systems, Inc. Polyurethane on Polyolefin Wheel PP35D-06

Description
Should not be used where possibility for shock or high impact exists
Description
Should not be used where possibility for shock or high impact exists

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - PP35D-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane on Polyolefin Wheel
PP35D-06
Polyurethane on Polyolefin Wheel PP35D-06
Should not be used where possibility for shock or high impact exists

Should not be used where possibility for shock or high impact exists

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PP35D-06
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 225 lbs (102 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 1830090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 10.04 inch (255 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details