0.40 mm Micro Blade & Beam Ultra Fine Pi
Win Source Part Number: 1293977-SS4-15-3.50-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ SS4
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Strip
Mated Stacking Heights: 4.5mm, 5.5mm, 6mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SS4-15-3.50-L-D-K-FR
Base Product Number: SS4-15
CONN SOCKET 30POS SMD GOLD Product overview: SS4-15-3.50-L-D-K-TR
MEZZANINE CONN, RCPT, 30POS, 0.4MM ROHS COMPLIANT: YES
CONN SOCKET 30POS SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS4-15-3.50-L-D-K-TR | 1293977-SS4-15-3.50-L-D-K-TR | 308-SS4-15-3.50-L-D-K-TR | 74AJ3014 | SS4-15-3.50-L-D-K-TR |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Mezzanine Conn, Rcpt, 30Pos, 0.4Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |