Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST5-30-1.00-L-D-P-TR

Description
Win Source Part Number: 1293954-ST5-30-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14642DKR,ST5-30-1 .00-L-D-P-TR,ST5-30- 1.00-L-D-P-FR,SAM146 42TR,SAM14642CT Base Product Number: ST5-30
Request a Quote Datasheet
Description
Win Source Part Number: 1293954-ST5-30-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14642DKR,ST5-30-1 .00-L-D-P-TR,ST5-30- 1.00-L-D-P-FR,SAM146 42TR,SAM14642CT Base Product Number: ST5-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293954-ST5-30-1.00-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293954-ST5-30-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293954-ST5-30-1.00-L-D-P-TR
Win Source Part Number: 1293954-ST5-30-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14642DKR,ST5-30-1 .00-L-D-P-TR,ST5-30- 1.00-L-D-P-FR,SAM146 42TR,SAM14642CT Base Product Number: ST5-30

Win Source Part Number: 1293954-ST5-30-1.00-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST5
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 1,200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14642DKR,ST5-30-1.00-L-D-P-TR,ST5-30-1.00-L-D-P-FR,SAM14642TR,SAM14642CT
Base Product Number: ST5-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ST5-30-1.00-L-D-P-TR
SMD Electronic Connector 308-ST5-30-1.00-L-D-P-TR
CONN HDR 60POS SMD GOLD Product overview: ST5-30-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-30-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 60POS SMD GOLD Product overview: ST5-30-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-30-1.00-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2085854 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085854
PCB Headers 2085854
0.40mm Micro Blade & Beam Ultra Fine HDR

0.40mm Micro Blade & Beam Ultra Fine HDR

Supplier's Site
PCB Headers - 2085853 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085853
PCB Headers 2085853
0.40mm Micro Blade & Beam Ultra Fine HDR

0.40mm Micro Blade & Beam Ultra Fine HDR

Supplier's Site
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec - 25AC5599 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec
25AC5599
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec 25AC5599
0.50 MM MICRO BLADE & BEAM LOW-PROFILE HEADER ROHS COMPLIANT: YES

0.50 MM MICRO BLADE & BEAM LOW-PROFILE HEADER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST5-30-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST5-30-1.00-L-D-P-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293954-ST5-30-1.00-L-D-P-TR 308-ST5-30-1.00-L-D-P-TR 2085854 25AC5599 ST5-30-1.00-L-D-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector PCB Headers 0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 511428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details