Samtec Inc. SMD Electronic Connector ST5-50-1.00-L-D-P-TR

Description
CONN HDR 100POS SMD GOLD Product overview: ST5-50-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-50-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 100POS SMD GOLD Product overview: ST5-50-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-50-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-ST5-50-1.00-L-D-P-TR
SMD Electronic Connector 308-ST5-50-1.00-L-D-P-TR
CONN HDR 100POS SMD GOLD Product overview: ST5-50-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-50-1.00-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 100POS SMD GOLD Product overview: ST5-50-1.00-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST5-50-1.00-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293957-ST5-50-1.00-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293957-ST5-50-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293957-ST5-50-1.00-L-D-P-TR
Win Source Part Number: 1293957-ST5-50-1.00- L-D-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST5 Number of Positions: 100 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm Height Above Board: 0.121" (3.07mm) Standard Package: 925 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14645TR,ST5-50-1. 00-L-D-P-TR,SAM14645 DKR,SAM14645CT Base Product Number: ST5-50

Win Source Part Number: 1293957-ST5-50-1.00-L-D-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST5
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 925
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14645TR,ST5-50-1.00-L-D-P-TR,SAM14645DKR,SAM14645CT
Base Product Number: ST5-50

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST5-50-1.00-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST5-50-1.00-L-D-P-TR
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec - 97AH5884 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec
97AH5884
0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec 97AH5884
0.50 mm Micro Blade & Beam Low-Profile Header RoHS Compliant: Yes

0.50 mm Micro Blade & Beam Low-Profile Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ST5-50-1.00-L-D-P-TR 1293957-ST5-50-1.00-L-D-P-TR ST5-50-1.00-L-D-P-TR 97AH5884
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T20LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details