Samtec Inc. SMD Electronic Connector SS5-30-3.00-L-D-K-TR

Description
CONN SOCKET 60POS SMD GOLD Product overview: SS5-30-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-30-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 60POS SMD GOLD Product overview: SS5-30-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-30-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SS5-30-3.00-L-D-K-TR
SMD Electronic Connector 308-SS5-30-3.00-L-D-K-TR
CONN SOCKET 60POS SMD GOLD Product overview: SS5-30-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-30-3.00-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: SS5-30-3.00-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS5-30-3.00-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SS5-30-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-30-3.00-L-D-K-TR
Pin & Socket Connectors SS5-30-3.00-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1194664-SS5-30-3.00-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1194664-SS5-30-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1194664-SS5-30-3.00-L-D-K-TR
Win Source Part Number: 1194664-SS5-30-3.00- L-D-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ SS5 Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 4mm, 4.5mm, 5.5mm Height Above Board: 0.112" (2.85mm) Standard Package: 1,225 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): SS530300LDKTR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14973CT,SS5-30-3. 00-L-D-K-FR,SAM14973 TR,SAM14973DKR Base Product Number: SS5-30

Win Source Part Number: 1194664-SS5-30-3.00-L-D-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ SS5
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm
Height Above Board: 0.112" (2.85mm)
Standard Package: 1,225
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): SS530300LDKTR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14973CT,SS5-30-3.00-L-D-K-FR,SAM14973TR,SAM14973DKR
Base Product Number: SS5-30

Buy Now Datasheet
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec - 69AJ1060 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec
69AJ1060
Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec 69AJ1060
MEZZANINE CONN, RCPT, 60POS, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 60POS, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
0.50 Mm Micro Blade & Beam Low-Profile Socket Rohs Compliant Samtec - 97AH5867 - Newark, An Avnet Company
Chicago, IL, United States
0.50 Mm Micro Blade & Beam Low-Profile Socket Rohs Compliant Samtec
97AH5867
0.50 Mm Micro Blade & Beam Low-Profile Socket Rohs Compliant Samtec 97AH5867
0.50 mm Micro Blade & Beam Low-Profile Socket RoHS Compliant: Yes

0.50 mm Micro Blade & Beam Low-Profile Socket RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-30-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-30-3.00-L-D-K-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SS5-30-3.00-L-D-K-TR SS5-30-3.00-L-D-K-TR 1194664-SS5-30-3.00-L-D-K-TR 69AJ1060 97AH5867 SS5-30-3.00-L-D-K-TR
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 60Pos, 0.5Mm Rohs Compliant Samtec 0.50 Mm Micro Blade & Beam Low-Profile Socket Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-16KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 4; 10 A; 300 V; 0.197 in. - 70078346 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Male connector/plug - 231-609 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers