Samtec Inc. SMD Electronic Connector ST4-50-2.50-L-D-P-TR

Description
CONN HDR 100POS SMD GOLD Product overview: ST4-50-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-50-2.50-L-D- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 100POS SMD GOLD Product overview: ST4-50-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-50-2.50-L-D- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-ST4-50-2.50-L-D-P-TR
SMD Electronic Connector 308-ST4-50-2.50-L-D-P-TR
CONN HDR 100POS SMD GOLD Product overview: ST4-50-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-50-2.50-L-D- P-TR can be used for catalog matching and distributor lookup.

CONN HDR 100POS SMD GOLD Product overview: ST4-50-2.50-L-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ST4-50-2.50-L-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1981665 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1981665
PCB Headers 1981665
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
PCB Headers - 1981665P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1981665P
PCB Headers 1981665P
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
PCB Headers - 1981664 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1981664
PCB Headers 1981664
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1338513-ST4-50-2.50-L-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1338513-ST4-50-2.50-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1338513-ST4-50-2.50-L-D-P-TR
Win Source Part Number: 1338513-ST4-50-2.50- L-D-P-TR Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Razor Beam™ ST4 Number of Positions: 100 Pitch: 0.016" (0.40mm) Features: Pick and Place Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 5.5mm, 6mm Height Above Board: 0.180" (4.57mm) Standard Package: 700 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ST4-50 California Prop 65: Warning Information

Win Source Part Number: 1338513-ST4-50-2.50-L-D-P-TR
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Razor Beam™ ST4
Number of Positions: 100
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 5.5mm, 6mm
Height Above Board: 0.180" (4.57mm)
Standard Package: 700
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ST4-50
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ST4-50-2.50-L-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ST4-50-2.50-L-D-P-TR
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 100Pos, 0.4Mm; Mezzanine Connector Type Samtec - 95AC4998 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 0.4Mm; Mezzanine Connector Type Samtec
95AC4998
Mezzanine Conn, Header, 100Pos, 0.4Mm; Mezzanine Connector Type Samtec 95AC4998
MEZZANINE CONN, HEADER, 100POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 100POS, 0.4MM; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Header, 100Pos, 0.4Mm Samtec - 51AK9446 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 100Pos, 0.4Mm Samtec
51AK9446
Mezzanine Conn, Header, 100Pos, 0.4Mm Samtec 51AK9446
MEZZANINE CONN, HEADER, 100POS, 0.4MM

MEZZANINE CONN, HEADER, 100POS, 0.4MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ST4-50-2.50-L-D-P-TR 1981665 1981665P 1338513-ST4-50-2.50-L-D-P-TR ST4-50-2.50-L-D-P-TR 95AC4998 51AK9446
Product Name SMD Electronic Connector PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 100Pos, 0.4Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Header, 100Pos, 0.4Mm Samtec
Voltage Rating 155 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details