The Win Source Electronics part number 1293956-ST5-40-1.00-
CONN HDR 80POS SMD GOLD Product overview: ST5-40-1.00-L-D-P-TR
Win Source Part Number: 1293956-ST5-40-1.00-
Category: Connectors, Interconnects>Rectan
Series: Razor Beam™ ST5
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm, 4.5mm
Height Above Board: 0.121" (3.07mm)
Standard Package: 925
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ST5-40-1.00-L-D-P-FR
Base Product Number: ST5-40
0.50 mm Micro Blade & Beam Slim Body Ter
0.50 mm Micro Blade & Beam Slim Body Ter
0.50 mm Micro Blade & Beam Low-Profile Header RoHS Compliant: Yes
CONN HDR 80POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ST5-40-1.00-L-D-P-TR | 1293956-ST5-40-1.00-L-D-P-TR | 2271832 | 97AH5882 | ST5-40-1.00-L-D-P-TR |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | PCB Headers | 0.50 Mm Micro Blade & Beam Low-Profile Header Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 200 volts |